Infineon Technologies AG Evaluation Boards BTS70012-1ESP EVALBRD

Description
PROFET+2 12V BTS70012-1ESP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS70012-1ESP. The purpose of this board is to provide a quick and easy solution for customers’ lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads. Summary of Features High-Side Switch with Diagnosis and Embedded Protection Capacitive Load Switching mode Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 8% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Suitable for driving 31.3 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution
Request a Quote
Description
PROFET+2 12V BTS70012-1ESP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS70012-1ESP. The purpose of this board is to provide a quick and easy solution for customers’ lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads. Summary of Features High-Side Switch with Diagnosis and Embedded Protection Capacitive Load Switching mode Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 8% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Suitable for driving 31.3 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - BTS70012-1ESP EVALBRD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
BTS70012-1ESP EVALBRD
Evaluation Boards BTS70012-1ESP EVALBRD
PROFET+2 12V BTS70012-1ESP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS70012-1ESP. The purpose of this board is to provide a quick and easy solution for customers’ lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads. Summary of Features High-Side Switch with Diagnosis and Embedded Protection Capacitive Load Switching mode Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 8% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Suitable for driving 31.3 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution

PROFET+2 12V BTS70012-1ESP EVALUATION BOARD

This Evaluation board comes with 1 high-side switch of BTS70012-1ESP. The purpose of this board is to provide a quick and easy solution for customers’ lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads.


Summary of Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Capacitive Load Switching mode
  • Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input
  • Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit
  • Diagnosis: load current sense output
  • Optimized for design flexibility across the family by pin to pin and external components compatibility
  • Miniaturization / Shrink of the PCB Area

Benefits

  • 50% reduced internal operating current consumption
  • Simplified & cost efficient ground network
  • Current sense accuracy (kILIS) ≤ 8% @ nominal load current
  • Benchmark cranking voltage capability able to work down to 3.1 V
  • Smaller package size for area savings
  • Very low output leakage current (≤ 0.5 μA up to 85°C)

Potential Applications

  • Suitable for driving 31.3 A resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving glow plug, heating loads, DC motor and for power
    distribution
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number BTS70012-1ESP EVALBRD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-AN2131-DK001-ND - DigiKey
Specs
Category Developement Board
Supported System USB
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BLDC-SHIELD_IFX007T - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial
View Details
Evaluation Boards - BTF3035EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CY8CKIT-062S2-AI - Infineon Technologies AG
Specs
Category Developement Board
Supported System Wearables ; IoT ; Predictive Maintenance
View Details
3 suppliers