Microchip Technology, Inc. RF Amplifiers ATR7040-PVQG

Description
RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 5.1GHz ~ 5.9GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 5.1GHz ~ 5.9GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ATR7040-PVQG-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR7040-PVQG-ND
RF Amplifiers ATR7040-PVQG-ND
RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 5.1GHz ~ 5.9GHz 16-QFN (3x3)

RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 5.1GHz ~ 5.9GHz 16-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ATR7040-PVQG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR7040-PVQG
RF and Wireless - RF Amplifiers ATR7040-PVQG
IC AMP ISM 5.1GHZ-5.9GHZ 16QFN

IC AMP ISM 5.1GHZ-5.9GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number ATR7040-PVQG-ND ATR7040-PVQG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; ISM, 802.11b/g/WiFi, WLAN
Frequency Range 5100 to 5900 MHz 5100 to 5900 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details