Microchip Technology, Inc. RF Amplifiers ATR7040-PVPG

Description
RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 5.1GHz ~ 5.9GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 5.1GHz ~ 5.9GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ATR7040-PVPG-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR7040-PVPG-ND
RF Amplifiers ATR7040-PVPG-ND
RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 5.1GHz ~ 5.9GHz 16-QFN (3x3)

RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 5.1GHz ~ 5.9GHz 16-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ATR7040-PVPG
848342-ATR7040-PVPG
RF Amplifiers - ATR7040-PVPG 848342-ATR7040-PVPG
Manufacturer: Microchip Technology Win Source Part Number: 848342-ATR7040-PVPG Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Microchip Technology
Win Source Part Number: 848342-ATR7040-PVPG
Features: RF Amplifier IC
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ATR7040-PVPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR7040-PVPG
RF and Wireless - RF Amplifiers ATR7040-PVPG
IC AMP ISM 5.1GHZ-5.9GHZ 16QFN

IC AMP ISM 5.1GHZ-5.9GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ATR7040-PVPG-ND 848342-ATR7040-PVPG ATR7040-PVPG
Product Name RF Amplifiers RF Amplifiers - ATR7040-PVPG RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; ISM, 802.11b/g/WiFi, WLAN RF Microwave
Frequency Range 5100 to 5900 MHz 5100 to 5900 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-8000-12000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
View Details