Atmel Corporation RF Amplifiers - ATR4251C-TKQY ATR4251C-TKQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 102146-ATR4251C-TKQY Packaging: Reel - TR Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 6dB Noise Figure: 2.8dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 102146-ATR4251C-TKQY Packaging: Reel - TR Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 6dB Noise Figure: 2.8dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ATR4251C-TKQY - 102146-ATR4251C-TKQY - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ATR4251C-TKQY
102146-ATR4251C-TKQY
RF Amplifiers - ATR4251C-TKQY 102146-ATR4251C-TKQY
Manufacturer: Microchip Technology Win Source Part Number: 102146-ATR4251C-TKQY Packaging: Reel - TR Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 6dB Noise Figure: 2.8dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 102146-ATR4251C-TKQY
Packaging: Reel - TR
Frequency: 150kHz to 30MHz, 70MHz to 110MHz
Gain: 6dB
Noise Figure: 2.8dB
RF Type: AM, FM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSO
Supply Voltage - Operating: 8 V to 11 V
Operating Supply Current: 17mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ATR4251C-TKQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4251C-TKQY
RF and Wireless - RF Amplifiers ATR4251C-TKQY
IC RF AMP AM FM 20SSO

IC RF AMP AM FM 20SSO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 102146-ATR4251C-TKQY ATR4251C-TKQY
Product Name RF Amplifiers - ATR4251C-TKQY RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.1500 to 110 MHz 0.1500 to 110 MHz
Minimum Gain 6 dB ? to 6 dB
Maximum Gain 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
832-862 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65369-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 832 to 862 MHz
Minimum Gain 42 dB
View Details
2 suppliers