Microchip Technology, Inc. RF and Wireless - RF Amplifiers ATR4251C-PFQY-18

Description
IC RF AMP AM FM 24QFN
Description
IC RF AMP AM FM 24QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - ATR4251C-PFQY-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4251C-PFQY-18
RF and Wireless - RF Amplifiers ATR4251C-PFQY-18
IC RF AMP AM FM 24QFN

IC RF AMP AM FM 24QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number ATR4251C-PFQY-18
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.1500 to 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Minimum Gain ? to 15 dB
Maximum Gain 15 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPA2237-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 2500 MHz
View Details