Microchip Technology, Inc. RF and Wireless - RF Amplifiers ATR4251C-PFPY-18

Description
IC RF AMP AM FM 24QFN
Description
IC RF AMP AM FM 24QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - ATR4251C-PFPY-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4251C-PFPY-18
RF and Wireless - RF Amplifiers ATR4251C-PFPY-18
IC RF AMP AM FM 24QFN

IC RF AMP AM FM 24QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number ATR4251C-PFPY-18
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.1500 to 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 448-BGA9H1BN6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
3 suppliers