Atmel Corporation RF Amplifiers - ATR4251 ATR4251

Description
Manufacturer: Microchip Technology Win Source Part Number: 226839-ATR4251 Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 5dB Noise Figure: 2.8dB RF Type: AM, FM Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 226839-ATR4251 Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 5dB Noise Figure: 2.8dB RF Type: AM, FM Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ATR4251
226839-ATR4251
RF Amplifiers - ATR4251 226839-ATR4251
Manufacturer: Microchip Technology Win Source Part Number: 226839-ATR4251 Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 5dB Noise Figure: 2.8dB RF Type: AM, FM Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 226839-ATR4251
Packaging: Reel - TR
Test Frequency: 100MHz
Frequency: 150kHz to 30MHz, 70MHz to 110MHz
Gain: 5dB
Noise Figure: 2.8dB
RF Type: AM, FM
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 8 V to 11 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 226839-ATR4251
Product Name RF Amplifiers - ATR4251
Applications RF Microwave
Frequency Range 0.1500 to 110 MHz
Minimum Gain 5 dB
Maximum Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-1000-40000-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPL1843SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details