Microchip Technology, Inc. RF Amplifiers - ATR4251-TKQY ATR4251-TKQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 112671-ATR4251-TKQY Packaging: Reel - TR Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 6dB RF Type: Broadcast Radio Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 112671-ATR4251-TKQY Packaging: Reel - TR Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 6dB RF Type: Broadcast Radio Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ATR4251-TKQY
112671-ATR4251-TKQY
RF Amplifiers - ATR4251-TKQY 112671-ATR4251-TKQY
Manufacturer: Microchip Technology Win Source Part Number: 112671-ATR4251-TKQY Packaging: Reel - TR Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 6dB RF Type: Broadcast Radio Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 112671-ATR4251-TKQY
Packaging: Reel - TR
Frequency: 150kHz to 30MHz, 70MHz to 110MHz
Gain: 6dB
RF Type: Broadcast Radio
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSO
Supply Voltage - Operating: 8 V to 11 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 112671-ATR4251-TKQY
Product Name RF Amplifiers - ATR4251-TKQY
Applications RF Microwave
Frequency Range 0.1500 to 110 MHz
Minimum Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-200-2000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 2000 MHz
Minimum Gain 30 dB
View Details
RF/IF and RFID - RF Amplifiers - 1139672-BGA416E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 11 dB
View Details
3 suppliers