Atmel Corporation RF Amplifiers - ATR4251-PFQY ATR4251-PFQY

Description
Manufacturer: Atmel Win Source Part Number: 1149510-ATR4251-PFQY Family Name: ATR4251 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATR4251C-PFQY; ATR4251C-PFQW; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1149510-ATR4251-PFQY Family Name: ATR4251 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATR4251C-PFQY; ATR4251C-PFQW; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ATR4251-PFQY
1149510-ATR4251-PFQY
RF Amplifiers - ATR4251-PFQY 1149510-ATR4251-PFQY
Manufacturer: Atmel Win Source Part Number: 1149510-ATR4251-PFQY Family Name: ATR4251 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATR4251C-PFQY; ATR4251C-PFQW; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149510-ATR4251-PFQY
Family Name: ATR4251
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATR4251C-PFQY; ATR4251C-PFQW;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1149510-ATR4251-PFQY
Product Name RF Amplifiers - ATR4251-PFQY
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGA614E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, PCS, CDMA, UMTS
Frequency Range 0.0 to 2400 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.4 GHz CMOS WLAN RF Front-end Integrated Circuit with PA, LNA with Bypass, and SP3T Switch for WLAN and Bluetooth® Signal Function - RFX8422S - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 16L
View Details