Microchip Technology, Inc. RF Amplifiers - ATR4251-PFPY 19 ATR4251-PFPY 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 125200-ATR4251-PFPY 19 Packaging: Tube/Rail Frequency: AM, FM Gain: 6dB Noise Figure: 2.8dB RF Type: Broadcast Radio Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 11mA to 17mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 125200-ATR4251-PFPY 19 Packaging: Tube/Rail Frequency: AM, FM Gain: 6dB Noise Figure: 2.8dB RF Type: Broadcast Radio Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 11mA to 17mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ATR4251-PFPY 19
125200-ATR4251-PFPY 19
RF Amplifiers - ATR4251-PFPY 19 125200-ATR4251-PFPY 19
Manufacturer: Microchip Technology Win Source Part Number: 125200-ATR4251-PFPY 19 Packaging: Tube/Rail Frequency: AM, FM Gain: 6dB Noise Figure: 2.8dB RF Type: Broadcast Radio Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 11mA to 17mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 125200-ATR4251-PFPY 19
Packaging: Tube/Rail
Frequency: AM, FM
Gain: 6dB
Noise Figure: 2.8dB
RF Type: Broadcast Radio
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 8 V to 11 V
Operating Supply Current: 11mA to 17mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - ATR4251-PFPY19-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR4251-PFPY19-ND
RF Amplifiers ATR4251-PFPY19-ND
RF Amplifier IC Broadcast Radio AM, FM 24-QFN (4x4)

RF Amplifier IC Broadcast Radio AM, FM 24-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - ATR4251-PFPY 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
ATR4251-PFPY 19
RF Amplifiers ATR4251-PFPY 19
RF Amplifier IC Broadcast Radio AM, FM 24-QFN (4x4)

RF Amplifier IC Broadcast Radio AM, FM 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 125200-ATR4251-PFPY 19 ATR4251-PFPY19-ND ATR4251-PFPY 19
Product Name RF Amplifiers - ATR4251-PFPY 19 RF Amplifiers RF Amplifiers
Applications RF Microwave Broadcast Radio
Minimum Gain 6 dB 6 dB
Maximum Gain 6 dB 6 dB
Noise Figure 2.8 dB 2.8 dB
Package Type 24-QFN (4x4) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details