Broadcom Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers B50280C1KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1322120-B50280C1KFBG Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Standard Package: 420 Fake Threat In the Open Market: 72 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: B50280 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1322120-B50280C1KFBG Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Standard Package: 420 Fake Threat In the Open Market: 72 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: B50280 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1322120-B50280C1KFBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1322120-B50280C1KFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1322120-B50280C1KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 1322120-B50280C1KFBG Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Standard Package: 420 Fake Threat In the Open Market: 72 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: B50280 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1322120-B50280C1KFBG
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Tray
Standard Package: 420
Fake Threat In the Open Market: 72
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Base Product Number: B50280
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1322120-B50280C1KFBG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details