Atmel Corporation RF Transceiver ICs - ATR2406-PNSG ATR2406-PNSG

Description
Manufacturer: Microchip Technology Win Source Part Number: 039471-ATR2406-PNSG Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1.125 Mbps Current - Receiving: 31mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 16mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039471-ATR2406-PNSG Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1.125 Mbps Current - Receiving: 31mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 16mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATR2406-PNSG - 039471-ATR2406-PNSG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATR2406-PNSG
039471-ATR2406-PNSG
RF Transceiver ICs - ATR2406-PNSG 039471-ATR2406-PNSG
Manufacturer: Microchip Technology Win Source Part Number: 039471-ATR2406-PNSG Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1.125 Mbps Current - Receiving: 31mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 16mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039471-ATR2406-PNSG
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 4dBm
Sensitivity: -93dBm
Data Rate (Max): 1.125 Mbps
Current - Receiving: 31mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK
Serial Interfaces: SPI
Current - Transmitting: 16mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 60°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 039471-ATR2406-PNSG
Product Name RF Transceiver ICs - ATR2406-PNSG
Operating Temperature -10.0 to 60.0 C (14.0 to 140.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details