Microchip Technology, Inc. RF Transceiver ICs ATR2406-PNQW

Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATR2406-PNQWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATR2406-PNQWTR-ND
RF Transceiver ICs ATR2406-PNQWTR-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATR2406-PNQWTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1125 kbps
Bias Current 57 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20706UA1KFFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Switches - AS204-80LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Cellular
Supply Voltage Other; 4.8V ~ 5.2V
Operating Frequency 0.3000 to 3500 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS33/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details