Microchip Technology, Inc. RF Front End (LNA + PA) - ATR0981-TRHY ATR0981-TRHY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020408-ATR0981-TRHY Packaging: Reel - TR Features: Low-noise Pre-amplifier Frequency: 300MHz to 500MHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020408-ATR0981-TRHY Packaging: Reel - TR Features: Low-noise Pre-amplifier Frequency: 300MHz to 500MHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - ATR0981-TRHY - 1020408-ATR0981-TRHY - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - ATR0981-TRHY
1020408-ATR0981-TRHY
RF Front End (LNA + PA) - ATR0981-TRHY 1020408-ATR0981-TRHY
Manufacturer: Microchip Technology Win Source Part Number: 1020408-ATR0981-TRHY Packaging: Reel - TR Features: Low-noise Pre-amplifier Frequency: 300MHz to 500MHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020408-ATR0981-TRHY
Packaging: Reel - TR
Features: Low-noise Pre-amplifier
Frequency: 300MHz to 500MHz
RF Type: UHF
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSO
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1020408-ATR0981-TRHY
Product Name RF Front End (LNA + PA) - ATR0981-TRHY
Frequency 3.00E8 to 5.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details