Atmel Corporation PMIC - PMIC - Laser Drivers - ATR0849-PFQG ATR0849-PFQG

Description
Manufacturer: Atmel Win Source Part Number: 226825-ATR0849-PFQG Family Name: ATR0849 Alternative Parts (Cross-Reference): LMH6526SPX; AD9668ACPZ-RL; AD9664ACPDNZ-REEL; AD9665; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 226825-ATR0849-PFQG Family Name: ATR0849 Alternative Parts (Cross-Reference): LMH6526SPX; AD9668ACPZ-RL; AD9664ACPDNZ-REEL; AD9665; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ATR0849-PFQG - 226825-ATR0849-PFQG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ATR0849-PFQG
226825-ATR0849-PFQG
PMIC - PMIC - Laser Drivers - ATR0849-PFQG 226825-ATR0849-PFQG
Manufacturer: Atmel Win Source Part Number: 226825-ATR0849-PFQG Family Name: ATR0849 Alternative Parts (Cross-Reference): LMH6526SPX; AD9668ACPZ-RL; AD9664ACPDNZ-REEL; AD9665; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 226825-ATR0849-PFQG
Family Name: ATR0849
Alternative Parts (Cross-Reference): LMH6526SPX; AD9668ACPZ-RL; AD9664ACPDNZ-REEL; AD9665;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 226825-ATR0849-PFQG
Product Name PMIC - PMIC - Laser Drivers - ATR0849-PFQG
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 1921847 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details