Atmel Corporation RF Amplifiers - ATR0610-PQQ ATR0610-PQQ

Description
Manufacturer: Atmel Win Source Part Number: 1149498-ATR0610-PQQ Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1149498-ATR0610-PQQ Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ATR0610-PQQ
1149498-ATR0610-PQQ
RF Amplifiers - ATR0610-PQQ 1149498-ATR0610-PQQ
Manufacturer: Atmel Win Source Part Number: 1149498-ATR0610-PQQ Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149498-ATR0610-PQQ
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1149498-ATR0610-PQQ
Product Name RF Amplifiers - ATR0610-PQQ
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Dual Band 802.11n WLAN/BT Front-End - SE5501L - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 30-pin
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
1 GHz – 22 GHz Low Phase Noise Amplifier - APM-7516CH - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type bare-die
View Details
GPS / GLONASS / COMPASS LNA - BGA713N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 700 MHz
Minimum Gain 15.5 dB
View Details
2 suppliers