Microchip Technology, Inc. RF Amplifiers ATR0610-PQQ-43

Description
RF Amplifier IC GPS 1.575GHz 6-PLLP (1.6x2)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1.575GHz 6-PLLP (1.6x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ATR0610-PQQ-43TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR0610-PQQ-43TR-ND
RF Amplifiers ATR0610-PQQ-43TR-ND
RF Amplifier IC GPS 1.575GHz 6-PLLP (1.6x2)

RF Amplifier IC GPS 1.575GHz 6-PLLP (1.6x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ATR0610-PQQ-43
1020405-ATR0610-PQQ-43
RF Amplifiers - ATR0610-PQQ-43 1020405-ATR0610-PQQ-43
Manufacturer: Microchip Technology Win Source Part Number: 1020405-ATR0610-PQQ- 43 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 16dB Noise Figure: 1.6dB RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-PLLP (1.6x2) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.3mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020405-ATR0610-PQQ-43
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 16dB
Noise Figure: 1.6dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-PLLP (1.6x2)
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 3.3mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ATR0610-PQQ-43
113025-ATR0610-PQQ-43
RF Amplifiers - ATR0610-PQQ-43 113025-ATR0610-PQQ-43
Manufacturer: Microchip Technology Win Source Part Number: 113025-ATR0610-PQQ-4 3 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 16dB Noise Figure: 1.6dB RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-PLLP (1.6x2) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.3mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 113025-ATR0610-PQQ-43
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 16dB
Noise Figure: 1.6dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-PLLP (1.6x2)
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 3.3mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ATR0610-PQQ-43 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR0610-PQQ-43
RF and Wireless - RF Amplifiers ATR0610-PQQ-43
IC RF AMP GPS 1.575GHZ 6PLLP

IC RF AMP GPS 1.575GHZ 6PLLP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ATR0610-PQQ-43TR-ND 1020405-ATR0610-PQQ-43 ATR0610-PQQ-43
Product Name RF Amplifiers RF Amplifiers - ATR0610-PQQ-43 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS RF Microwave
Frequency Range 1575 MHz 1575 MHz 1575 MHz
Minimum Gain 16 dB 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGM7LMHM4L12E6327XTSA1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 700 to 2700 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details