Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - Application Specific - ATPL230A-AKU-Y ATPL230A-AKU-Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 813417-ATPL230A-AKU- Y Packaging: Tray Mounting Style: SMD Core Processor: External Applications: Power Line Communications Interface: SPI Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: ATPL230A
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 813417-ATPL230A-AKU- Y Packaging: Tray Mounting Style: SMD Core Processor: External Applications: Power Line Communications Interface: SPI Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: ATPL230A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - ATPL230A-AKU-Y - 813417-ATPL230A-AKU-Y - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - ATPL230A-AKU-Y
813417-ATPL230A-AKU-Y
Embedded - Embedded - Microcontrollers - Application Specific - ATPL230A-AKU-Y 813417-ATPL230A-AKU-Y
Manufacturer: Microchip Technology Win Source Part Number: 813417-ATPL230A-AKU- Y Packaging: Tray Mounting Style: SMD Core Processor: External Applications: Power Line Communications Interface: SPI Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: ATPL230A

Manufacturer: Microchip Technology
Win Source Part Number: 813417-ATPL230A-AKU-Y
Packaging: Tray
Mounting Style: SMD
Core Processor: External
Applications: Power Line Communications
Interface: SPI
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: ATPL230A

Buy Now
Singapore, Singapore
Embedded Microcontroller MCU
769-ATPL230A-AKU-Y
Embedded Microcontroller MCU 769-ATPL230A-AKU-Y
IC PWR LINE MCU 80LQFP Product overview: ATPL230A-AKU-Y from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ATPL230A-AKU-Y can be used for catalog matching and distributor lookup.

IC PWR LINE MCU 80LQFP Product overview: ATPL230A-AKU-Y from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ATPL230A-AKU-Y can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - Application Specific - ATPL230A-AKU-Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
ATPL230A-AKU-Y
Embedded - Microcontrollers - Application Specific ATPL230A-AKU-Y
IC PWR LINE MCU 80LQFP

IC PWR LINE MCU 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - ATPL230A-AKU-Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
ATPL230A-AKU-Y
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific ATPL230A-AKU-Y
IC PWR LINE MCU 80LQFP

IC PWR LINE MCU 80LQFP

Supplier's Site
Application Specific Microcontrollers - ATPL230A-AKU-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
ATPL230A-AKU-Y
Application Specific Microcontrollers ATPL230A-AKU-Y
IC PWR LINE MCU 80LQFP

IC PWR LINE MCU 80LQFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 813417-ATPL230A-AKU-Y 769-ATPL230A-AKU-Y ATPL230A-AKU-Y ATPL230A-AKU-Y ATPL230A-AKU-Y
Product Name Embedded - Embedded - Microcontrollers - Application Specific - ATPL230A-AKU-Y Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products