Microchip Technology, Inc. Embedded Processors and Controllers - ATMXT799T-ATR ATMXT799T-ATR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006713-ATMXT799T-AT R Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006713-ATMXT799T-AT R Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATMXT799T-ATR - 1006713-ATMXT799T-ATR - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATMXT799T-ATR
1006713-ATMXT799T-ATR
Embedded Processors and Controllers - ATMXT799T-ATR 1006713-ATMXT799T-ATR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006713-ATMXT799T-AT R Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006713-ATMXT799T-ATR
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1006713-ATMXT799T-ATR
Product Name Embedded Processors and Controllers - ATMXT799T-ATR
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - AN985B - 078091-AN985B - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers
Low-power inverter - 74AUP1G04GN,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers