Microchip Technology, Inc. Embedded Processors and Controllers - ATMXT641T-ABR ATMXT641T-ABR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975318-ATMXT641T-ABR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 640 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975318-ATMXT641T-ABR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 640 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATMXT641T-ABR - 975318-ATMXT641T-ABR - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATMXT641T-ABR
975318-ATMXT641T-ABR
Embedded Processors and Controllers - ATMXT641T-ABR 975318-ATMXT641T-ABR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975318-ATMXT641T-ABR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 640 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975318-ATMXT641T-ABR
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Interface: I2C, SPI
Number of Channels: 640
Categories: Embedded Processors and Controllers
Touchscreen: Capacitive
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 975318-ATMXT641T-ABR
Product Name Embedded Processors and Controllers - ATMXT641T-ABR
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB20560V3.1DOC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
 - 74AHC04D,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SO14
View Details
 - DP83223V-1 - Rochester Electronics
Specs
Technology Ethernet
Device Type Transceiver
Package Type LDCC28
View Details
2 suppliers
Telecom - SI32391-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers