Microchip Technology, Inc. Embedded Processors and Controllers - ATMXT449TD-AB ATMXT449TD-AB

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167035-ATMXT449TD-A B Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATMXT449TDAB; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167035-ATMXT449TD-A B Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATMXT449TDAB; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATMXT449TD-AB - 1167035-ATMXT449TD-AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATMXT449TD-AB
1167035-ATMXT449TD-AB
Embedded Processors and Controllers - ATMXT449TD-AB 1167035-ATMXT449TD-AB
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167035-ATMXT449TD-A B Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATMXT449TDAB; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167035-ATMXT449TD-AB
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): ATMXT449TDAB;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1167035-ATMXT449TD-AB
Product Name Embedded Processors and Controllers - ATMXT449TD-AB
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers