Microchip Technology, Inc. Embedded Processors and Controllers - ATMXT449T-ATR ATMXT449T-ATR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973572-ATMXT449T-ATR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 448 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973572-ATMXT449T-ATR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 448 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATMXT449T-ATR - 973572-ATMXT449T-ATR - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATMXT449T-ATR
973572-ATMXT449T-ATR
Embedded Processors and Controllers - ATMXT449T-ATR 973572-ATMXT449T-ATR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973572-ATMXT449T-ATR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 448 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973572-ATMXT449T-ATR
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Interface: I2C, SPI
Number of Channels: 448
Categories: Embedded Processors and Controllers
Touchscreen: Capacitive
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 973572-ATMXT449T-ATR
Product Name Embedded Processors and Controllers - ATMXT449T-ATR
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details