Microchip Technology, Inc. Embedded Processors and Controllers - ATMXT449T-ABR ATMXT449T-ABR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993409-ATMXT449T-ABR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 448 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Alternative Parts (Cross-Reference): ATMXT449T-ABRATMXT44 9TABR; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993409-ATMXT449T-ABR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 448 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Alternative Parts (Cross-Reference): ATMXT449T-ABRATMXT44 9TABR; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATMXT449T-ABR - 993409-ATMXT449T-ABR - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATMXT449T-ABR
993409-ATMXT449T-ABR
Embedded Processors and Controllers - ATMXT449T-ABR 993409-ATMXT449T-ABR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993409-ATMXT449T-ABR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 448 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Alternative Parts (Cross-Reference): ATMXT449T-ABRATMXT44 9TABR; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993409-ATMXT449T-ABR
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Interface: I2C, SPI
Number of Channels: 448
Categories: Embedded Processors and Controllers
Touchscreen: Capacitive
Alternative Parts (Cross-Reference): ATMXT449T-ABRATMXT449TABR;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 993409-ATMXT449T-ABR
Product Name Embedded Processors and Controllers - ATMXT449T-ABR
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface - Interface - Controllers - ADM8515X-AC-T1 - 039136-ADM8515X-AC-T1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-LQFP-100
View Details
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details