Microchip Technology, Inc. Embedded Processors and Controllers - ATMXT2954T2-C2U036 ATMXT2954T2-C2U036

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123410-ATMXT2954T2- C2U036 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATMXT2954T2C2U036; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123410-ATMXT2954T2- C2U036 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATMXT2954T2C2U036; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATMXT2954T2-C2U036 - 1123410-ATMXT2954T2-C2U036 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATMXT2954T2-C2U036
1123410-ATMXT2954T2-C2U036
Embedded Processors and Controllers - ATMXT2954T2-C2U036 1123410-ATMXT2954T2-C2U036
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123410-ATMXT2954T2- C2U036 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATMXT2954T2C2U036; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123410-ATMXT2954T2-C2U036
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): ATMXT2954T2C2U036;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1123410-ATMXT2954T2-C2U036
Product Name Embedded Processors and Controllers - ATMXT2954T2-C2U036
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Controllers - CY7C63801-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details