Microchip Technology, Inc. Automotive maXTouch Touchscreen Controller ATMXT2912TD-UW

Description
The new MXT2912TD-UW Automotive touchscreen controller is aimed at large very wide aspect ratio displays up to 40”, used in modern car HMI systems. The trend for multiple touchscreens as well as the combination of the Central Information Display with either the cluster or the co-drive display continues. Displays and touchscreens are getting larger and significantly wider. The MXT2912TD-UW reduces the need for multiple touch controllers within a vehicle’s human machine interface (HMI) display. This single chip touch controller provides the highest report rate for wide displays and is independent of the display resolution, helping achieve the same user experience that has become accustomed with the smart phone. Also supported by the exceptional maXTouch family’s intrinsic signal-to-noise ratio (SNR), the MXT2912TD-UW enables detection and tracking of multi-finger thick gloves through a wide variety of overlays. It also supports the operation when fingers or surfaces are wet or moist, whilst preventing the water from being detected as a false touch event. This technology also enables adaptive touch utilizing self-capacitance and mutual-capacitance measurements so all touches are recognized and false touch detections are avoided. Microchip’s new signal shaping technology lowers emissions significantly and ensures that large touchscreen solutions based on the MXT2912TD-UW meet the CISPR-25 Level 5 requirements for electromagnetic interference in Automobiles. The controller also incorporates enhanced self and sensor diagnostic functions, which constantly monitor the integrity of the touch system. The MXT2912TD-UW device brings these smart diagnostic features in support of the Automotive Safety Integrity Level as specified in ISO26262. Please contact your local Microchip sales office for pricing information and to place an order. Additional Features Single IC solution for very wide aspect ratio touchscreens Fully automotive-qualified (Grade 2), operating temperature range of -40 to +105 deg C Communication via a serial interface (I2C or SPI) up to 8MHz Support multiple thick glove (5mm) touches Support thick lens (up to 3mm plastic) Additional smart diagnostic reporting capabilities Up to 32 touch keys Package: LQFP176
Description
The new MXT2912TD-UW Automotive touchscreen controller is aimed at large very wide aspect ratio displays up to 40”, used in modern car HMI systems. The trend for multiple touchscreens as well as the combination of the Central Information Display with either the cluster or the co-drive display continues. Displays and touchscreens are getting larger and significantly wider. The MXT2912TD-UW reduces the need for multiple touch controllers within a vehicle’s human machine interface (HMI) display. This single chip touch controller provides the highest report rate for wide displays and is independent of the display resolution, helping achieve the same user experience that has become accustomed with the smart phone. Also supported by the exceptional maXTouch family’s intrinsic signal-to-noise ratio (SNR), the MXT2912TD-UW enables detection and tracking of multi-finger thick gloves through a wide variety of overlays. It also supports the operation when fingers or surfaces are wet or moist, whilst preventing the water from being detected as a false touch event. This technology also enables adaptive touch utilizing self-capacitance and mutual-capacitance measurements so all touches are recognized and false touch detections are avoided. Microchip’s new signal shaping technology lowers emissions significantly and ensures that large touchscreen solutions based on the MXT2912TD-UW meet the CISPR-25 Level 5 requirements for electromagnetic interference in Automobiles. The controller also incorporates enhanced self and sensor diagnostic functions, which constantly monitor the integrity of the touch system. The MXT2912TD-UW device brings these smart diagnostic features in support of the Automotive Safety Integrity Level as specified in ISO26262. Please contact your local Microchip sales office for pricing information and to place an order. Additional Features Single IC solution for very wide aspect ratio touchscreens Fully automotive-qualified (Grade 2), operating temperature range of -40 to +105 deg C Communication via a serial interface (I2C or SPI) up to 8MHz Support multiple thick glove (5mm) touches Support thick lens (up to 3mm plastic) Additional smart diagnostic reporting capabilities Up to 32 touch keys Package: LQFP176

Suppliers

Company
Product
Description
Supplier Links
Automotive maXTouch Touchscreen Controller - ATMXT2912TD-UW - Microchip Technology, Inc.
Chandler, AZ, United States
Automotive maXTouch Touchscreen Controller
ATMXT2912TD-UW
Automotive maXTouch Touchscreen Controller ATMXT2912TD-UW
The new MXT2912TD-UW Automotive touchscreen controller is aimed at large very wide aspect ratio displays up to 40”, used in modern car HMI systems. The trend for multiple touchscreens as well as the combination of the Central Information Display with either the cluster or the co-drive display continues. Displays and touchscreens are getting larger and significantly wider. The MXT2912TD-UW reduces the need for multiple touch controllers within a vehicle’s human machine interface (HMI) display. This single chip touch controller provides the highest report rate for wide displays and is independent of the display resolution, helping achieve the same user experience that has become accustomed with the smart phone. Also supported by the exceptional maXTouch family’s intrinsic signal-to-noise ratio (SNR), the MXT2912TD-UW enables detection and tracking of multi-finger thick gloves through a wide variety of overlays. It also supports the operation when fingers or surfaces are wet or moist, whilst preventing the water from being detected as a false touch event. This technology also enables adaptive touch utilizing self-capacitance and mutual-capacitance measurements so all touches are recognized and false touch detections are avoided. Microchip’s new signal shaping technology lowers emissions significantly and ensures that large touchscreen solutions based on the MXT2912TD-UW meet the CISPR-25 Level 5 requirements for electromagnetic interference in Automobiles. The controller also incorporates enhanced self and sensor diagnostic functions, which constantly monitor the integrity of the touch system. The MXT2912TD-UW device brings these smart diagnostic features in support of the Automotive Safety Integrity Level as specified in ISO26262. Please contact your local Microchip sales office for pricing information and to place an order. Additional Features Single IC solution for very wide aspect ratio touchscreens Fully automotive-qualified (Grade 2), operating temperature range of -40 to +105 deg C Communication via a serial interface (I2C or SPI) up to 8MHz Support multiple thick glove (5mm) touches Support thick lens (up to 3mm plastic) Additional smart diagnostic reporting capabilities Up to 32 touch keys Package: LQFP176

The new MXT2912TD-UW Automotive touchscreen controller is aimed at large very wide aspect ratio displays up to 40”, used in modern car HMI systems. The trend for multiple touchscreens as well as the combination of the Central Information Display with either the cluster or the co-drive display continues. Displays and touchscreens are getting larger and significantly wider.
The MXT2912TD-UW reduces the need for multiple touch controllers within a vehicle’s human machine interface (HMI) display. This single chip touch controller provides the highest report rate for wide displays and is independent of the display resolution, helping achieve the same user experience that has become accustomed with the smart phone. Also supported by the exceptional maXTouch family’s intrinsic signal-to-noise ratio (SNR), the MXT2912TD-UW enables detection and tracking of multi-finger thick gloves through a wide variety of overlays.
It also supports the operation when fingers or surfaces are wet or moist, whilst preventing the water from being detected as a false touch event. This technology also enables adaptive touch utilizing self-capacitance and mutual-capacitance measurements so all touches are recognized and false touch detections are avoided.
Microchip’s new signal shaping technology lowers emissions significantly and ensures that large touchscreen solutions based on the MXT2912TD-UW meet the CISPR-25 Level 5 requirements for electromagnetic interference in Automobiles.
The controller also incorporates enhanced self and sensor diagnostic functions, which constantly monitor the integrity of the touch system. The MXT2912TD-UW device brings these smart diagnostic features in support of the Automotive Safety Integrity Level as specified in ISO26262.
Please contact your local Microchip sales office for pricing information and to place an order.

Additional Features

  • Single IC solution for very wide aspect ratio touchscreens
  • Fully automotive-qualified (Grade 2), operating temperature range of -40 to +105 deg C
  • Communication via a serial interface (I2C or SPI) up to 8MHz
  • Support multiple thick glove (5mm) touches
  • Support thick lens (up to 3mm plastic)
  • Additional smart diagnostic reporting capabilities
  • Up to 32 touch keys
  • Package: LQFP176
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATMXT2912TD-UW
Product Name Automotive maXTouch Touchscreen Controller
Interface I2C; SPI
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - AD7843ARU-REEL7 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details