Microchip Technology, Inc. Embedded Processors and Controllers - ATMXT225T-AT ATMXT225T-AT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017764-ATMXT225T-AT Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATMXT225T-ATATMXT225 TAT; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017764-ATMXT225T-AT Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATMXT225T-ATATMXT225 TAT; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATMXT225T-AT - 1017764-ATMXT225T-AT - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATMXT225T-AT
1017764-ATMXT225T-AT
Embedded Processors and Controllers - ATMXT225T-AT 1017764-ATMXT225T-AT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017764-ATMXT225T-AT Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATMXT225T-ATATMXT225 TAT; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017764-ATMXT225T-AT
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): ATMXT225T-ATATMXT225TAT;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1017764-ATMXT225T-AT
Product Name Embedded Processors and Controllers - ATMXT225T-AT
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
5.25V Interface Transceiver IC - 704-CY74FCT245TSOC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details