Microchip Technology, Inc. Embedded Processors and Controllers - ATMXT225T-ABR ATMXT225T-ABR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996332-ATMXT225T-ABR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 224 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996332-ATMXT225T-ABR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 224 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATMXT225T-ABR - 996332-ATMXT225T-ABR - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATMXT225T-ABR
996332-ATMXT225T-ABR
Embedded Processors and Controllers - ATMXT225T-ABR 996332-ATMXT225T-ABR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996332-ATMXT225T-ABR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 224 Categories: Embedded Processors and Controllers Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996332-ATMXT225T-ABR
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Interface: I2C, SPI
Number of Channels: 224
Categories: Embedded Processors and Controllers
Touchscreen: Capacitive
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 996332-ATMXT225T-ABR
Product Name Embedded Processors and Controllers - ATMXT225T-ABR
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - CDM10VD3XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Unbuffered inverter - 74AHC1GU04GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Telecom - SI3203-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details