Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224SL-MAHR ATMXT224SL-MAHR

Description
Manufacturer: Atmel Win Source Part Number: 737022-ATMXT224SL-MA HR Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 1330+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 737022-ATMXT224SL-MA HR Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 1330+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224SL-MAHR
737022-ATMXT224SL-MAHR
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224SL-MAHR 737022-ATMXT224SL-MAHR
Manufacturer: Atmel Win Source Part Number: 737022-ATMXT224SL-MA HR Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 1330+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 737022-ATMXT224SL-MAHR
Manufacturer Homepage: www.atmel.com
Reference case: QFN
Reference Date Code: 1330+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT224SL-MAHR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT224SL-MAHR
Interface - Sensor, Capacitive Touch ATMXT224SL-MAHR
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 737022-ATMXT224SL-MAHR ATMXT224SL-MAHR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224SL-MAHR Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - QT60160-ATG - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2132-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details