Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ATMXT1664T3-C2U035

Description
Win Source Part Number: 1004055-ATMXT1664T3- C2U035 Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: maXTouch® Package: Tray Standard Package: 280 Mounting: SMD (SMT) Interface: I2C, SPI, USB Current - Supply: 11.28 mA Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 3.135V ~ 3.465V Package / Case: 162-UFBGA Supplier Device Package: 162-UFBGA (10x5) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 2 Wire Capacitive ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-ATMXT1664T3-C2U0 35 Base Product Number: ATMXT1664
Request a Quote Datasheet
Description
Win Source Part Number: 1004055-ATMXT1664T3- C2U035 Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: maXTouch® Package: Tray Standard Package: 280 Mounting: SMD (SMT) Interface: I2C, SPI, USB Current - Supply: 11.28 mA Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 3.135V ~ 3.465V Package / Case: 162-UFBGA Supplier Device Package: 162-UFBGA (10x5) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 2 Wire Capacitive ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-ATMXT1664T3-C2U0 35 Base Product Number: ATMXT1664
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1004055-ATMXT1664T3-C2U035 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1004055-ATMXT1664T3-C2U035
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1004055-ATMXT1664T3-C2U035
Win Source Part Number: 1004055-ATMXT1664T3- C2U035 Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: maXTouch® Package: Tray Standard Package: 280 Mounting: SMD (SMT) Interface: I2C, SPI, USB Current - Supply: 11.28 mA Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 3.135V ~ 3.465V Package / Case: 162-UFBGA Supplier Device Package: 162-UFBGA (10x5) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 2 Wire Capacitive ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-ATMXT1664T3-C2U0 35 Base Product Number: ATMXT1664

Win Source Part Number: 1004055-ATMXT1664T3-C2U035
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: maXTouch®
Package: Tray
Standard Package: 280
Mounting: SMD (SMT)
Interface: I2C, SPI, USB
Current - Supply: 11.28 mA
Resolution (Bits): 12 b
Voltage Reference: Internal
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 162-UFBGA
Supplier Device Package: 162-UFBGA (10x5)
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 2 Wire Capacitive
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-ATMXT1664T3-C2U035
Base Product Number: ATMXT1664

Buy Now Datasheet
Singapore, Singapore
Quad Touch Screen Controller
775-ATMXT1664T3-C2U035
Quad Touch Screen Controller 775-ATMXT1664T3-C2U035
1664 CHANNEL TOUCHSCREEN CONTROL Product overview: ATMXT1664T3-C2U035 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1664T3-C2U0 35 can be used for catalog matching and distributor lookup.

1664 CHANNEL TOUCHSCREEN CONTROL Product overview: ATMXT1664T3-C2U035 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1664T3-C2U035 can be used for catalog matching and distributor lookup.

Supplier's Site
Touch Screen Controllers - ATMXT1664T3-C2U035 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
ATMXT1664T3-C2U035
Touch Screen Controllers ATMXT1664T3-C2U035
Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI, USB Interface 162-UFBGA (10x5)

Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI, USB Interface 162-UFBGA (10x5)

Buy Now
Data Acquisition - Touch Screen Controllers - ATMXT1664T3-C2U035 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
ATMXT1664T3-C2U035
Data Acquisition - Touch Screen Controllers ATMXT1664T3-C2U035
1664 CHANNEL TOUCHSCREEN CONTROL

1664 CHANNEL TOUCHSCREEN CONTROL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Touch Screen Controllers
ATMXT1664T3-C2U035
Touch Screen Controllers ATMXT1664T3-C2U035
Touch Screen Controllers 162 UFBGA 10x5x0.6mm TRAY

Touch Screen Controllers 162 UFBGA 10x5x0.6mm TRAY

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
ATMXT1664T3-C2U035
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ATMXT1664T3-C2U035
1664 CHANNEL TOUCHSCREEN CONTROL

1664 CHANNEL TOUCHSCREEN CONTROL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 1004055-ATMXT1664T3-C2U035 775-ATMXT1664T3-C2U035 ATMXT1664T3-C2U035 ATMXT1664T3-C2U035 ATMXT1664T3-C2U035 ATMXT1664T3-C2U035
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Quad Touch Screen Controller Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - CYTMA445-48LQI36AB - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details