Microchip Technology, Inc. Embedded Processors and Controllers - ATMXT1067TD-ATI2CVAO ATMXT1067TD-ATI2CVAO

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125517-ATMXT1067TD- ATI2CVAO Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125517-ATMXT1067TD- ATI2CVAO Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATMXT1067TD-ATI2CVAO - 1125517-ATMXT1067TD-ATI2CVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATMXT1067TD-ATI2CVAO
1125517-ATMXT1067TD-ATI2CVAO
Embedded Processors and Controllers - ATMXT1067TD-ATI2CVAO 1125517-ATMXT1067TD-ATI2CVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125517-ATMXT1067TD- ATI2CVAO Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125517-ATMXT1067TD-ATI2CVAO
Categories: Embedded Processors and Controllers
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1125517-ATMXT1067TD-ATI2CVAO
Product Name Embedded Processors and Controllers - ATMXT1067TD-ATI2CVAO
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - SE2521A34-R - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
UART - 1897772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details