The ATMXT1066TD-C2U001 is a touchscreen controller designed for high-performance capacitive sensing applications. It features a unique charge-transfer acquisition engine that allows for accurate measurement and tracking of up to 16 simultaneous touches in real time. The controller supports both mutual and self-capacitance measurements, enhancing touch detection reliability. This device can accommodate touchscreen sizes up to 12.4 inches with a 16:10 aspect ratio, utilizing a maximum of 1066 nodes. It is compatible with various front panel materials, including glass and PET film, and supports multiple display technologies such as TFT, LCD, and OLED. The controller operates over a wide temperature range of -40°C to +85°C and is packaged in a 114-ball UFBGA format. The ATMXT1066TD-C2U001 offers dual-boot OS support for Microsoft Windows and Android, making it versatile for different applications. It includes advanced features such as moisture compensation, noise suppression, and stylus support, ensuring robust performance in diverse environments. The device interfaces via I²C and includes a debug interface for tuning and diagnostics. Power efficiency is optimized through programmable settings and pipelined processing.
MAXTOUCH TD CTLR IC Product overview: ATMXT1066TD-C2U001 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1066TD-C2U0
Win Source Part Number: 1366665-ATMXT1066TD-
Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: maXTouch®
Package: Tray
Product Status: Active
Package / Case: 114-UFBGA
Supplier Device Package: 114-UFBGA (7x5)
Base Product Number: ATMXT1066
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V
Interface: I²C, SPI
Voltage Reference: Internal
Touchscreen Controller, I²C, SPI Interface 114-UFBGA (7x5)
MAXTOUCH TD CTLR IC
MAXTOUCH TD CTLR IC
Touchscreen Controller I²C, SPI Interface 114-UFBGA (7x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-ATMXT1066TD-C2U001 | 1366665-ATMXT1066TD-C2U001 | 150-ATMXT1066TD-C2U001-ND | ATMXT1066TD-C2U001 | ATMXT1066TD-C2U001 | ATMXT1066TD-C2U001 |
| Product Name | Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |