IC MCU 8BIT 64KB FLASH 32CQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 32-CQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGAS64M1-KH-SV | ATMEGAS64M1-KH-SV |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 8 MHz | |
| RAM | 4 KB |