Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA8U2-MUR ATMEGA8U2-MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 769258-ATMEGA8U2-MUR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATMEGA8U2 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): CY7C60333-LTXC; CY7C60323-LTXC; CY7C60333-LTXCT; CY7C60445-32LQXCT; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769258-ATMEGA8U2-MUR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATMEGA8U2 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): CY7C60333-LTXC; CY7C60323-LTXC; CY7C60333-LTXCT; CY7C60445-32LQXCT; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA8U2-MUR - 769258-ATMEGA8U2-MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8U2-MUR
769258-ATMEGA8U2-MUR
Embedded - Embedded - Microcontrollers - ATMEGA8U2-MUR 769258-ATMEGA8U2-MUR
Manufacturer: Microchip Technology Win Source Part Number: 769258-ATMEGA8U2-MUR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATMEGA8U2 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): CY7C60333-LTXC; CY7C60323-LTXC; CY7C60333-LTXCT; CY7C60445-32LQXCT; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769258-ATMEGA8U2-MUR
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ATMEGA8U2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): CY7C60333-LTXC; CY7C60323-LTXC; CY7C60333-LTXCT; CY7C60445-32LQXCT;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ATMEGA8U2-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8U2-MURTR-ND
Microcontrollers ATMEGA8U2-MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8U2-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8U2-MUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8U2-MUR
IC MCU 8BIT 8KB FLASH 32VQFN Product overview: ATMEGA8U2-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8U2-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32VQFN Product overview: ATMEGA8U2-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8U2-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8U2-MUR
8-bit Microcontrollers - MCU ATMEGA8U2-MUR
8-bit Microcontrollers - MCU USB 8K FLASH 16 MHz

8-bit Microcontrollers - MCU USB 8K FLASH 16 MHz

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA8U2-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8U2-MUR
Embedded - Microcontrollers ATMEGA8U2-MUR
IC MCU 8BIT 8KB FLASH 32VQFN

IC MCU 8BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA8U2-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8U2-MUR
Microcontrollers ATMEGA8U2-MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Mcu, 8Bit, Atmega, 16Mhz, Vqfn-32; Product Range Microchip - 68T3218 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 16Mhz, Vqfn-32; Product Range Microchip
68T3218
Mcu, 8Bit, Atmega, 16Mhz, Vqfn-32; Product Range Microchip 68T3218
MCU, 8BIT, ATMEGA, 16MHZ, VQFN-32; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:22I/O s; Supply Voltage Min:2.7V RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 16MHZ, VQFN-32; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:22I/O s; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8U2-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8U2-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8U2-MUR
IC MCU 8BIT 8KB FLASH 32VQFN

IC MCU 8BIT 8KB FLASH 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769258-ATMEGA8U2-MUR ATMEGA8U2-MURTR-ND 685-ATMEGA8U2-MUR ATMEGA8U2-MUR ATMEGA8U2-MUR ATMEGA8U2-MUR 68T3218 ATMEGA8U2-MUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA8U2-MUR Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Atmega, 16Mhz, Vqfn-32; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 512 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details