Manufacturer: Microchip Technology
Win Source Part Number: 103918-ATMEGA8A-AUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ATMEGA8A-AU;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA8A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8A-AUR can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 8KB FLASH 32TQFP
IC MCU 8BIT 8KB FLASH 32TQFP
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-16MHz
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 8KB FLASH 32TQFP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega8 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 103918-ATMEGA8A-AUR | 685-ATMEGA8A-AUR | ATMEGA8A-AURCT-ND | ATMEGA8A-AUR | ATMEGA8A-AUR | ATMEGA8A-AUR | ATMEGA8A-AUR | ATMEGA8A-AUR | 87W8115 |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA8A-AUR | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 8 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 512 KB | 8 KB |