Microchip Technology, Inc. Microcontrollers ATMEGA88PV-10MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA88PV-10MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88PV-10MURTR-ND
Microcontrollers ATMEGA88PV-10MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Electronic Wholesale - ATMEGA88PV-10MUR - 751951-ATMEGA88PV-10MUR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ATMEGA88PV-10MUR
751951-ATMEGA88PV-10MUR
Electronic Wholesale - ATMEGA88PV-10MUR 751951-ATMEGA88PV-10MUR
Manufacturer: Microchip Technology Win Source Part Number: 751951-ATMEGA88PV-10 MUR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 10MHz Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: ATMEGA88P Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 23 Date RAM Size: 1K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 751951-ATMEGA88PV-10MUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 10MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: ATMEGA88P
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 23
Date RAM Size: 1K x 8

Buy Now
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA88PV-10MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA88PV-10MUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA88PV-10MUR
IC MCU 8BIT 8KB FLASH 32VQFN Product overview: ATMEGA88PV-10MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PV-10MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32VQFN Product overview: ATMEGA88PV-10MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PV-10MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA88PV-10MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA88PV-10MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA88PV-10MUR
IC MCU 8BIT 8KB FLASH 32VQFN

IC MCU 8BIT 8KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA88PV-10MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA88PV-10MUR
Embedded - Microcontrollers ATMEGA88PV-10MUR
IC MCU 8BIT 8KB FLASH 32VQFN

IC MCU 8BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Mcu, 8Bit, Avr, 10Mhzvqfn-Ep-32; Product Range Microchip - 68T3294 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 10Mhzvqfn-Ep-32; Product Range Microchip
68T3294
Mcu, 8Bit, Avr, 10Mhzvqfn-Ep-32; Product Range Microchip 68T3294
MCU, 8BIT, AVR, 10MHZVQFN-EP-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:VQFN-EP; No. of I/O s:23I/O s RoHS Compliant: Yes

MCU, 8BIT, AVR, 10MHZVQFN-EP-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:VQFN-EP; No. of I/O s:23I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA88PV-10MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88PV-10MUR
Microcontrollers ATMEGA88PV-10MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA88PV-10MUR
8-bit Microcontrollers - MCU ATMEGA88PV-10MUR
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-10MHZ 1.8V

8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-10MHZ 1.8V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA88PV-10MURTR-ND 751951-ATMEGA88PV-10MUR 685-ATMEGA88PV-10MUR ATMEGA88PV-10MUR ATMEGA88PV-10MUR 68T3294 ATMEGA88PV-10MUR ATMEGA88PV-10MUR
Product Name Microcontrollers Electronic Wholesale - ATMEGA88PV-10MUR 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Avr, 10Mhzvqfn-Ep-32; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 8x10b
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details