Microchip Technology, Inc. Microcontrollers ATMEGA88PA-MMHR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA88PA-MMHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88PA-MMHRDKR-ND
Microcontrollers ATMEGA88PA-MMHRDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-MMHRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88PA-MMHRCT-ND
Microcontrollers ATMEGA88PA-MMHRCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-MMHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88PA-MMHRTR-ND
Microcontrollers ATMEGA88PA-MMHRTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA88PA-MMHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA88PA-MMHR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA88PA-MMHR
IC MCU 8BIT 8KB FLASH 28VQFN Product overview: ATMEGA88PA-MMHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PA-MMHR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28VQFN Product overview: ATMEGA88PA-MMHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PA-MMHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA88PA-MMHR - 010456-ATMEGA88PA-MMHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA88PA-MMHR
010456-ATMEGA88PA-MMHR
Embedded - Embedded - Microcontrollers - ATMEGA88PA-MMHR 010456-ATMEGA88PA-MMHR
Manufacturer: Microchip Technology Win Source Part Number: 010456-ATMEGA88PA-MM HR Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VQFN (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ATMEGA88PA-AU; MN101EFA5A; ATmega88PA-MU; ATmega88PA-MMHR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010456-ATMEGA88PA-MMHR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ATMEGA88PA-AU; MN101EFA5A; ATmega88PA-MU; ATmega88PA-MMHR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-MMHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88PA-MMHR
Microcontrollers ATMEGA88PA-MMHR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-MMHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88PA-MMHR
Microcontrollers ATMEGA88PA-MMHR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA88PA-MMHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA88PA-MMHR
Embedded - Microcontrollers ATMEGA88PA-MMHR
IC MCU 8BIT 8KB FLASH 28VQFN

IC MCU 8BIT 8KB FLASH 28VQFN

Supplier's Site Datasheet
Mcu, 8Bit, 20Mhz, Vqfn-Ep-28; Product Range Microchip - 68T3279 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Vqfn-Ep-28; Product Range Microchip
68T3279
Mcu, 8Bit, 20Mhz, Vqfn-Ep-28; Product Range Microchip 68T3279
MCU, 8BIT, 20MHZ, VQFN-EP-28; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:VQFN-EP; No. of I/O s:23I/O s RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, VQFN-EP-28; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:VQFN-EP; No. of I/O s:23I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA88PA-MMHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA88PA-MMHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA88PA-MMHR
IC MCU 8BIT 8KB FLASH 28VQFN

IC MCU 8BIT 8KB FLASH 28VQFN

Supplier's Site
Microcontrollers - ATMEGA88PA-MMHR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA88PA-MMHR
Microcontrollers ATMEGA88PA-MMHR
IC MCU 8BIT 8KB FLASH 28VQFN

IC MCU 8BIT 8KB FLASH 28VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA88PA-MMHR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA88PA-MMHR
Microcontrollers ATMEGA88PA-MMHR
IC MCU 8BIT 8KB FLASH 28VQFN

IC MCU 8BIT 8KB FLASH 28VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA88PA-MMHR
8-bit Microcontrollers - MCU ATMEGA88PA-MMHR
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-20MHZ

8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-20MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA88PA-MMHRDKR-ND 685-ATMEGA88PA-MMHR 010456-ATMEGA88PA-MMHR ATMEGA88PA-MMHR ATMEGA88PA-MMHR 68T3279 ATMEGA88PA-MMHR ATMEGA88PA-MMHR ATMEGA88PA-MMHR
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA88PA-MMHR Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 20Mhz, Vqfn-Ep-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C00050942 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers