Manufacturer: Atmel
Win Source Part Number: 1149460-ATMEGA88-15M
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS
IC MCU 8BIT 8KB FLASH 32QFN Product overview: ATMEGA88-15MT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88-15MT can be used for catalog matching and distributor lookup.
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-QFN (5x5)
IC MCU 8BIT 8KB FLASH 32QFN
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-QFN (5x5)
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-QFN (5x5)
IC MCU 8BIT 8KB FLASH 32QFN
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149460-ATMEGA88-15MT | ATMEGA88-15MT | 685-ATMEGA88-15MT | ATMEGA88-15MTTR-ND | ATMEGA88-15MT | ATMEGA88-15MT | ATMEGA88-15MT |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA88-15MT | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | Other; LCC32 | Other; Tape & Reel (TR) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB |