The ATmega88-15AD is an 8-bit microcontroller from Lingto Electronic Limited, designed for high-temperature automotive applications. It features a low power AVR architecture with a maximum throughput of 16 MIPS at 16 MHz. The microcontroller includes 8 KB of in-system self-programmable flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, with a write/erase endurance of 10,000 and 50,000 cycles respectively. This device supports a variety of peripheral features, including two 8-bit timers, one 16-bit timer, six PWM channels, an 8-channel 10-bit ADC, and multiple serial communication interfaces such as USART and SPI. It operates within a voltage range of 2.7V to 5.5V and is qualified for extended temperature ranges from -40°C to 150°C. The ATmega88-15AD is available in a 32-lead TQFP package and is compliant with RoHS directives, making it suitable for environmentally conscious designs. Engineers considering this microcontroller should note its low power consumption, with active mode current as low as 1.8 mA at 4 MHz and 3.0V, and a power-down mode current of just 5 µA.
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA88-15AD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88-15AD can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 144497-ATMEGA88-15AD
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 8-bit 8KB Flash Auto
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 8KB FLASH 32TQFP
IC MCU 8BIT 8KB FLASH 32TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA88-15AD | 144497-ATMEGA88-15AD | ATMEGA88-15AD | ATMEGA88-15AD | ATMEGA88-15AD | ATMEGA88-15AD |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA88-15AD | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 1 KB | 8 KB | 1 KB | 1 KB | ||
| ROM | 0.5120 KB | 512 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |