IC MCU 8BIT 8KB FLASH 40DIP Product overview: ATMEGA8535-16PI from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535-16PI can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 40-PDIP
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDIP40
IC MCU 8BIT 8KB FLASH 40DIP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 40-PDIP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 40-PDIP
IC MCU 8BIT 8KB FLASH 40DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA8535-16PI | ATMEGA8535-16PI-ND | ATMEGA8535-16PI | ATMEGA8535-16PI | ATMEGA8535-16PI | ATMEGA8535-16PI |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tube | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | CDIP; Other; DIP40 | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600\", 15.24mm) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |