Microchip Technology, Inc. Microcontrollers ATMEGA8515L-8JUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega8515L-8JUR is an 8-bit microcontroller from Lingto Electronic Limited, based on the AVR enhanced RISC architecture. It features a low-power design with a maximum throughput of 16 MIPS at 16 MHz, making it suitable for applications requiring efficient processing. The microcontroller includes 8KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, with a write/erase endurance of 10,000 and 100,000 cycles respectively. This device supports a variety of peripheral features, including one 8-bit and one 16-bit timer/counter, three PWM channels, a programmable serial USART, and a master/slave SPI interface. It also incorporates a watchdog timer, an analog comparator, and multiple interrupt sources. The ATmega8515L-8JUR operates at a voltage range of 2.7 to 5.5V and offers 35 programmable I/O lines, available in multiple package types including 40-pin PDIP and 44-lead TQFP. Engineers looking for a versatile microcontroller with robust memory options and peripheral capabilities may find the ATmega8515L-8JUR suitable for their projects.

Datasheet Summary
Powered by GS/AI

The ATmega8515L-8JUR is an 8-bit microcontroller from Lingto Electronic Limited, based on the AVR enhanced RISC architecture. It features a low-power design with a maximum throughput of 16 MIPS at 16 MHz, making it suitable for applications requiring efficient processing. The microcontroller includes 8KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, with a write/erase endurance of 10,000 and 100,000 cycles respectively. This device supports a variety of peripheral features, including one 8-bit and one 16-bit timer/counter, three PWM channels, a programmable serial USART, and a master/slave SPI interface. It also incorporates a watchdog timer, an analog comparator, and multiple interrupt sources. The ATmega8515L-8JUR operates at a voltage range of 2.7 to 5.5V and offers 35 programmable I/O lines, available in multiple package types including 40-pin PDIP and 44-lead TQFP. Engineers looking for a versatile microcontroller with robust memory options and peripheral capabilities may find the ATmega8515L-8JUR suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA8515L-8JURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8515L-8JURDKR-ND
Microcontrollers ATMEGA8515L-8JURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - ATMEGA8515L-8JURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8515L-8JURTR-ND
Microcontrollers ATMEGA8515L-8JURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - ATMEGA8515L-8JURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8515L-8JURCT-ND
Microcontrollers ATMEGA8515L-8JURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8515L-8JUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8515L-8JUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8515L-8JUR
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: ATMEGA8515L-8JUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515L-8JUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44PLCC Product overview: ATMEGA8515L-8JUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515L-8JUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8515L-8JUR
8-bit Microcontrollers - MCU ATMEGA8515L-8JUR
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 512B SRAM-8MHz, IND

8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 512B SRAM-8MHz, IND

Buy Now Datasheet
Microcontrollers - ATMEGA8515L-8JUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8515L-8JUR
Microcontrollers ATMEGA8515L-8JUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
IC MCU 8BIT 8KB FLASH 44PLCC - 536-ATMEGA8515L-8JUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 44PLCC
536-ATMEGA8515L-8JUR
IC MCU 8BIT 8KB FLASH 44PLCC 536-ATMEGA8515L-8JUR
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site
Embedded - Microcontrollers - ATMEGA8515L-8JUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8515L-8JUR
Embedded - Microcontrollers ATMEGA8515L-8JUR
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8515L-8JUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8515L-8JUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8515L-8JUR
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site
Microcontrollers - ATMEGA8515L-8JUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8515L-8JUR
Microcontrollers ATMEGA8515L-8JUR
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA8515L-8JURDKR-ND 685-ATMEGA8515L-8JUR ATMEGA8515L-8JUR ATMEGA8515L-8JUR 536-ATMEGA8515L-8JUR ATMEGA8515L-8JUR ATMEGA8515L-8JUR ATMEGA8515L-8JUR
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers IC MCU 8BIT 8KB FLASH 44PLCC Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 8 KB 0.5120 KB
ROM Type Flash EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 32KB 5V Embedded Microcontroller MCU - 685-C505CA4EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 1.25 KB
View Details
7 suppliers
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details