Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU ATMEGA8515-16AUR

Description
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8515-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16AUR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8515-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16AUR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega8515-16AUR is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a low-power CMOS architecture based on the AVR enhanced RISC design. It features a maximum throughput of 16 MIPS at 16 MHz, utilizing a 2-cycle multiplier and executing most instructions in a single clock cycle. The microcontroller includes 8KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, with a programming endurance of 10,000 write/erase cycles for Flash and 100,000 for EEPROM. This device supports a variety of peripheral features, including one 8-bit and one 16-bit timer/counter, three PWM channels, a programmable serial USART, and a master/slave SPI interface. It also has a programmable watchdog timer and an on-chip analog comparator. The ATmega8515-16AUR provides 35 programmable I/O lines and is available in multiple package types, including 40-pin PDIP and 44-lead TQFP. Operating voltage ranges from 4.5V to 5.5V, making it suitable for various applications. The microcontroller also includes features for power management, such as three sleep modes and programmable brown-out detection. Overall, the ATmega8515-16AUR is designed for applications requiring efficient processing and flexibility in interfacing with other components.

Datasheet Summary
Powered by GS/AI

The ATmega8515-16AUR is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a low-power CMOS architecture based on the AVR enhanced RISC design. It features a maximum throughput of 16 MIPS at 16 MHz, utilizing a 2-cycle multiplier and executing most instructions in a single clock cycle. The microcontroller includes 8KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, with a programming endurance of 10,000 write/erase cycles for Flash and 100,000 for EEPROM. This device supports a variety of peripheral features, including one 8-bit and one 16-bit timer/counter, three PWM channels, a programmable serial USART, and a master/slave SPI interface. It also has a programmable watchdog timer and an on-chip analog comparator. The ATmega8515-16AUR provides 35 programmable I/O lines and is available in multiple package types, including 40-pin PDIP and 44-lead TQFP. Operating voltage ranges from 4.5V to 5.5V, making it suitable for various applications. The microcontroller also includes features for power management, such as three sleep modes and programmable brown-out detection. Overall, the ATmega8515-16AUR is designed for applications requiring efficient processing and flexibility in interfacing with other components.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8515-16AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8515-16AUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8515-16AUR
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8515-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8515-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA8515-16AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8515-16AURTR-ND
Microcontrollers ATMEGA8515-16AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA8515-16AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8515-16AURDKR-ND
Microcontrollers ATMEGA8515-16AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA8515-16AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8515-16AURCT-ND
Microcontrollers ATMEGA8515-16AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA8515-16AUR - 851286-ATMEGA8515-16AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8515-16AUR
851286-ATMEGA8515-16AUR
Embedded - Embedded - Microcontrollers - ATMEGA8515-16AUR 851286-ATMEGA8515-16AUR
Manufacturer: Microchip Technology Win Source Part Number: 851286-ATMEGA8515-16 AUR Series: AVR® ATmega Features: series Microcontroller IC Package: Reel - TR Number of I/O: 35 Family Name: ATmega8515 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA8515-16AURTR, ATMEGA8515-16AURDKR, ATMEGA8515-16AURCT, ATMEGA851516AUR, ATMEGA8515-16AUR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 851286-ATMEGA8515-16AUR
Series: AVR® ATmega
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 35
Family Name: ATmega8515
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA8515-16AURTR, ATMEGA8515-16AURDKR, ATMEGA8515-16AURCT, ATMEGA851516AUR, ATMEGA8515-16AUR-ND

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA8515-16AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8515-16AUR
Embedded - Microcontrollers ATMEGA8515-16AUR
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA8515-16AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8515-16AUR
Microcontrollers ATMEGA8515-16AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA8515-16AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8515-16AUR
Microcontrollers ATMEGA8515-16AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8515-16AUR
8-bit Microcontrollers - MCU ATMEGA8515-16AUR
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 512B SRAM-16MHz, IND

8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 512B SRAM-16MHz, IND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8515-16AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8515-16AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8515-16AUR
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATMEGA8515-16AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8515-16AUR
Microcontrollers ATMEGA8515-16AUR
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA8515-16AUR ATMEGA8515-16AURTR-ND 851286-ATMEGA8515-16AUR ATMEGA8515-16AUR ATMEGA8515-16AUR ATMEGA8515-16AUR ATMEGA8515-16AUR ATMEGA8515-16AUR
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA8515-16AUR Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 0.5120 KB 8 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - A2C8214490000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details