Microchip Technology, Inc. Newer Device Available ATMEGA8A ATMEGA8

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented Two-Wire serial interface, 6-channel 10-bit A/D converter (8-channel in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA8A
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented Two-Wire serial interface, 6-channel 10-bit A/D converter (8-channel in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA8A
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega8A is a high-performance, low-power 8-bit microcontroller based on the AVR RISC architecture. It features 8 KB of in-system programmable Flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, supporting a variety of applications. The microcontroller can execute up to 16 million instructions per second (MIPS) at a clock speed of 16 MHz, optimizing power consumption while maintaining processing speed. The ATmega8A includes multiple peripheral features such as two 8-bit timers, one 16-bit timer, a real-time counter, and a programmable watchdog timer. It also offers an 8-channel 10-bit ADC in TQFP and QFN/MLF packages, along with serial communication interfaces including USART and SPI. The device operates within a voltage range of 2.7V to 5.5V and supports five sleep modes for energy efficiency. With 23 programmable I/O lines and various built-in safety features like power-on reset and brown-out detection, the ATmega8A is suitable for a wide range of embedded applications. Its robust memory and processing capabilities make it a viable choice for engineers looking for a reliable microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The ATmega8A is a high-performance, low-power 8-bit microcontroller based on the AVR RISC architecture. It features 8 KB of in-system programmable Flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, supporting a variety of applications. The microcontroller can execute up to 16 million instructions per second (MIPS) at a clock speed of 16 MHz, optimizing power consumption while maintaining processing speed. The ATmega8A includes multiple peripheral features such as two 8-bit timers, one 16-bit timer, a real-time counter, and a programmable watchdog timer. It also offers an 8-channel 10-bit ADC in TQFP and QFN/MLF packages, along with serial communication interfaces including USART and SPI. The device operates within a voltage range of 2.7V to 5.5V and supports five sleep modes for energy efficiency. With 23 programmable I/O lines and various built-in safety features like power-on reset and brown-out detection, the ATmega8A is suitable for a wide range of embedded applications. Its robust memory and processing capabilities make it a viable choice for engineers looking for a reliable microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATMEGA8A - ATMEGA8 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATMEGA8A
ATMEGA8
Newer Device Available ATMEGA8A ATMEGA8
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented Two-Wire serial interface, 6-channel 10-bit A/D converter (8-channel in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA8A

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented Two-Wire serial interface, 6-channel 10-bit A/D converter (8-channel in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts.
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

For product comparison, please consider: ATMEGA8A

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA8
Product Name Newer Device Available ATMEGA8A
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 1.02 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details