Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA64M1-15AZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1318902-ATMEGA64M1-1 5AZ Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 16MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 32-TQFP ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA64M1-15AZ-ND,A TMEGA64M115AZ,ATMEGA 64M1-15AZCT,ATMEGA64 M1-15AZTR,ATMEGA64M1 -15AZDKR Base Product Number: ATMEGA64 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1318902-ATMEGA64M1-1 5AZ Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 16MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 32-TQFP ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA64M1-15AZ-ND,A TMEGA64M115AZ,ATMEGA 64M1-15AZCT,ATMEGA64 M1-15AZTR,ATMEGA64M1 -15AZDKR Base Product Number: ATMEGA64 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318902-ATMEGA64M1-15AZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318902-ATMEGA64M1-15AZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318902-ATMEGA64M1-15AZ
Manufacturer: Microchip Technology Win Source Part Number: 1318902-ATMEGA64M1-1 5AZ Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 16MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 32-TQFP ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA64M1-15AZ-ND,A TMEGA64M115AZ,ATMEGA 64M1-15AZCT,ATMEGA64 M1-15AZTR,ATMEGA64M1 -15AZDKR Base Product Number: ATMEGA64 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318902-ATMEGA64M1-15AZ
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: AVR
Speed: 16MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 11x10b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 32-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA64M1-15AZ-ND,ATMEGA64M115AZ,ATMEGA64M1-15AZCT,ATMEGA64M1-15AZTR,ATMEGA64M1-15AZDKR
Base Product Number: ATMEGA64
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA64M1-15AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA64M1-15AZ
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA64M1-15AZ
IC MCU 8BIT 64KB FLASH 32TQFP Product overview: ATMEGA64M1-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA64M1-15AZ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 32TQFP Product overview: ATMEGA64M1-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA64M1-15AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip - 72T3152 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip
72T3152
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip 72T3152
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA64M1-15AZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA64M1-15AZ
Embedded - Microcontrollers ATMEGA64M1-15AZ
IC MCU 8BIT 64KB FLASH 32TQFP

IC MCU 8BIT 64KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA64M1-15AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA64M1-15AZ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA64M1-15AZ
IC MCU 8BIT 64KB FLASH 32TQFP

IC MCU 8BIT 64KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATMEGA64M1-15AZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA64M1-15AZ
Microcontrollers ATMEGA64M1-15AZ
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 32-TQFP (7x7)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU - ATMEGA64M1-15AZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA64M1-15AZ
8-bit Microcontrollers - MCU ATMEGA64M1-15AZ
8-bit Microcontrollers - MCU 64KB, 3PSC Auto 125deg. Green

8-bit Microcontrollers - MCU 64KB, 3PSC Auto 125deg. Green

Buy Now Datasheet
Microcontrollers - ATMEGA64M1-15AZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA64M1-15AZ
Microcontrollers ATMEGA64M1-15AZ
IC MCU 8BIT 64KB FLASH 32TQFP

IC MCU 8BIT 64KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318902-ATMEGA64M1-15AZ 685-ATMEGA64M1-15AZ 72T3152 ATMEGA64M1-15AZ ATMEGA64M1-15AZ ATMEGA64M1-15AZ ATMEGA64M1-15AZ ATMEGA64M1-15AZ
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details