Microchip Technology, Inc. Microcontrollers ATMEGA64L-8AQ

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATMEGA64L-8AQ is a low-power 8-bit microcontroller from Quarktwin Technology Ltd., based on the AVR enhanced RISC architecture. It features a maximum throughput of 16 MIPS at 16 MHz and includes 64 Kbytes of in-system reprogrammable Flash memory, 2 Kbytes of EEPROM, and 4 Kbytes of SRAM. The microcontroller supports a variety of peripheral features, including two 8-bit and two 16-bit timer/counters, an 8-channel 10-bit ADC, and multiple serial communication interfaces such as USART and SPI. The device operates within a voltage range of 2.7V to 5.5V and offers 53 programmable I/O lines. It also includes advanced features such as JTAG interface for debugging and programming, power-on reset, and programmable brown-out detection. The ATMEGA64L-8AQ is suitable for applications requiring efficient processing with low power consumption, making it a viable option for engineers looking for a reliable microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The ATMEGA64L-8AQ is a low-power 8-bit microcontroller from Quarktwin Technology Ltd., based on the AVR enhanced RISC architecture. It features a maximum throughput of 16 MIPS at 16 MHz and includes 64 Kbytes of in-system reprogrammable Flash memory, 2 Kbytes of EEPROM, and 4 Kbytes of SRAM. The microcontroller supports a variety of peripheral features, including two 8-bit and two 16-bit timer/counters, an 8-channel 10-bit ADC, and multiple serial communication interfaces such as USART and SPI. The device operates within a voltage range of 2.7V to 5.5V and offers 53 programmable I/O lines. It also includes advanced features such as JTAG interface for debugging and programming, power-on reset, and programmable brown-out detection. The ATMEGA64L-8AQ is suitable for applications requiring efficient processing with low power consumption, making it a viable option for engineers looking for a reliable microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA64L-8AQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA64L-8AQ-ND
Microcontrollers ATMEGA64L-8AQ-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA64L-8AQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA64L-8AQ
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA64L-8AQ
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: ATMEGA64L-8AQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA64L-8AQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: ATMEGA64L-8AQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA64L-8AQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA64L-8AQ - 769246-ATMEGA64L-8AQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA64L-8AQ
769246-ATMEGA64L-8AQ
Embedded - Embedded - Microcontrollers - ATMEGA64L-8AQ 769246-ATMEGA64L-8AQ
Manufacturer: Microchip Technology Win Source Part Number: 769246-ATMEGA64L-8AQ Series: AVR ATmega Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: AVR Speed: 8MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATMEGA64L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; ATmega64L-8MQR; ATmega64L-8MQ; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769246-ATMEGA64L-8AQ
Series: AVR ATmega
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: AVR
Speed: 8MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ATMEGA64L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; ATmega64L-8MQR; ATmega64L-8MQ;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA64L-8AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA64L-8AQ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA64L-8AQ
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA64L-8AQ
8-bit Microcontrollers - MCU ATMEGA64L-8AQ
8-bit Microcontrollers - MCU AVR 64K FLASH 2KB EE 4K SRAM ADC 3V

8-bit Microcontrollers - MCU AVR 64K FLASH 2KB EE 4K SRAM ADC 3V

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA64L-8AQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA64L-8AQ
Embedded - Microcontrollers ATMEGA64L-8AQ
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA64L-8AQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA64L-8AQ
Microcontrollers ATMEGA64L-8AQ
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA64L-8AQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA64L-8AQ
Microcontrollers ATMEGA64L-8AQ
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA64L-8AQ-ND 685-ATMEGA64L-8AQ 769246-ATMEGA64L-8AQ ATMEGA64L-8AQ ATMEGA64L-8AQ ATMEGA64L-8AQ ATMEGA64L-8AQ
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA64L-8AQ Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB
ROM 64 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - A2C83037000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers