The ATmega64C1-15MZ is an 8-bit AVR microcontroller featuring 64KB of flash memory, 4KB of SRAM, and 2KB of EEPROM. It operates on a voltage range of 2.7V to 5.5V and supports an extended temperature range from -40°C to +125°C. The microcontroller is designed with a high-performance, low-power architecture, capable of executing 131 instructions, most in a single clock cycle, and offers up to 1 MIPS per MHz throughput. Key features include an on-chip 10-bit ADC with up to 11 single-ended channels, a 10-bit DAC, and multiple timers/counters for precise control. It also supports CAN 2.0A/B and LIN communication protocols, making it suitable for automotive applications. The device includes a debug interface, programmable watchdog timer, and various power-saving modes, enhancing its versatility for embedded systems. The ATmega64C1-15MZ is ideal for applications requiring reliable performance in demanding environments.
IC MCU 8BIT 64KB FLASH 32QFN Product overview: ATMEGA64C1-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA64C1-15MZ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1020347-ATMEGA64C1-1
Packaging: Reel - TR
Core Processor: AVR
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 11x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-QFN (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 32QFN
IC MCU 8BIT 64KB FLASH 32QFN
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 32-QFN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA64C1-15MZ | 1020347-ATMEGA64C1-15MZ | ATMEGA64C1-15MZ | ATMEGA64C1-15MZ | ATMEGA64C1-15MZ |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA64C1-15MZ | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tape & Reel (TR) | Other; 32-QFN (7x7) | Other; 32-VQFN Exposed Pad | Other; 32-VQFN Exposed Pad | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |