Microchip Technology, Inc. Microcontrollers ATMEGA649V-8MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA649V-8MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA649V-8MURTR-ND
Microcontrollers ATMEGA649V-8MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA649V-8MUR - 769244-ATMEGA649V-8MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA649V-8MUR
769244-ATMEGA649V-8MUR
Embedded - Embedded - Microcontrollers - ATMEGA649V-8MUR 769244-ATMEGA649V-8MUR
Manufacturer: Microchip Technology Win Source Part Number: 769244-ATMEGA649V-8M UR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 8MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: ATMEGA649V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ATmega649V-8MU; Introduction Date: September 02, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769244-ATMEGA649V-8MUR
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 8MHz
Package: 64-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: ATMEGA649V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): ATmega649V-8MU;
Introduction Date: September 02, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA649V-8MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA649V-8MUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA649V-8MUR
IC MCU 8BIT 64KB FLASH 64QFN Product overview: ATMEGA649V-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA649V-8MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64QFN Product overview: ATMEGA649V-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA649V-8MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA649V-8MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA649V-8MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA649V-8MUR
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site
Microcontrollers - ATMEGA649V-8MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA649V-8MUR
Microcontrollers ATMEGA649V-8MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA649V-8MUR
8-bit Microcontrollers - MCU ATMEGA649V-8MUR
8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM LCD8MHz1.8V

8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM LCD8MHz1.8V

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA649V-8MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA649V-8MUR
Embedded - Microcontrollers ATMEGA649V-8MUR
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA649V-8MURTR-ND 769244-ATMEGA649V-8MUR 685-ATMEGA649V-8MUR ATMEGA649V-8MUR ATMEGA649V-8MUR ATMEGA649V-8MUR ATMEGA649V-8MUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA649V-8MUR 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details