Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU ATMEGA6450A-AUR

Description
IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA6450A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA6450A-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA6450A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA6450A-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA6450A-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA6450A-AUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA6450A-AUR
IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA6450A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA6450A-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA6450A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA6450A-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ATMEGA6450A-AUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP100

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - ATMEGA6450A-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA6450A-AURDKR-ND
Microcontrollers ATMEGA6450A-AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA6450A-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA6450A-AURTR-ND
Microcontrollers ATMEGA6450A-AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA6450A-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA6450A-AURCT-ND
Microcontrollers ATMEGA6450A-AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1174410-ATMEGA6450A-AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1174410-ATMEGA6450A-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1174410-ATMEGA6450A-AUR
Win Source Part Number: 1174410-ATMEGA6450A- AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® ATmega Core Processor: AVR Speed: 20MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATMEGA6450A-AUR-ND,1 611-ATMEGA6450A-AURD KR-ND,1611-ATMEGA645 0A-AURTR-ND,1611-ATM EGA6450A-AURDKRINACT IVE,ATMEGA6450A-AURC T,1611-ATMEGA6450A-A URCT,1611-ATMEGA6450 A-AURTRINACTIVE,1611 -ATMEGA6450A-AURDKR, ATMEGA6450A-AURDKR,A TMEGA6450AAUR,ATMEGA 6450A-AURTR,1611-ATM EGA6450A-AURTR Base Product Number: ATMEGA6450

Win Source Part Number: 1174410-ATMEGA6450A-AUR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® ATmega
Core Processor: AVR
Speed: 20MHz
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATMEGA6450A-AUR-ND,1611-ATMEGA6450A-AURDKR-ND,1611-ATMEGA6450A-AURTR-ND,1611-ATMEGA6450A-AURDKRINACTIVE,ATMEGA6450A-AURCT,1611-ATMEGA6450A-AURCT,1611-ATMEGA6450A-AURTRINACTIVE,1611-ATMEGA6450A-AURDKR,ATMEGA6450A-AURDKR,ATMEGA6450AAUR,ATMEGA6450A-AURTR,1611-ATMEGA6450A-AURTR
Base Product Number: ATMEGA6450

Buy Now Datasheet
Microcontrollers - ATMEGA6450A-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA6450A-AUR
Microcontrollers ATMEGA6450A-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA6450A-AUR
8-bit Microcontrollers - MCU ATMEGA6450A-AUR
8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM-20MHz, IND

8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM-20MHz, IND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA6450A-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA6450A-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA6450A-AUR
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA6450A-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA6450A-AUR
Embedded - Microcontrollers ATMEGA6450A-AUR
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA6450A-AUR ATMEGA6450A-AUR ATMEGA6450A-AURDKR-ND 1174410-ATMEGA6450A-AUR ATMEGA6450A-AUR ATMEGA6450A-AUR ATMEGA6450A-AUR ATMEGA6450A-AUR
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 4 KB 64 KB 4 KB 4 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) QFP; TQFP; Other; TQFP100 TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP TQFP; Other; 100-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details