Manufacturer: Atmel
Win Source Part Number: 1149427-ATMEGA644V-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 64KB FLASH 44VQFN Product overview: ATMEGA644V-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644V-10MU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 64KB FLASH 44VQFN
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
8-bit Microcontrollers - MCU AVR 64K FLASH 2K EE 4K SRAM ADC-10MHZ
IC MCU 8BIT 64KB FLASH 44VQFN
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, VQFN-44; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:VQFN; No. of I/O s:32I/O s; No. of Timers:3RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149427-ATMEGA644V-10MU | ATMEGA644V-10MU-ND | 685-ATMEGA644V-10MU | ATMEGA644V-10MU | ATMEGA644V-10MU | ATMEGA644V-10MU | ATMEGA644V-10MU | 68T3142 |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA644V-10MU | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Vqfn-44; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 64 KB | 2 KB |