Microchip Technology, Inc. Microcontrollers ATMEGA644P-20AQR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA644P-20AQRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644P-20AQRCT-ND
Microcontrollers ATMEGA644P-20AQRCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA644P-20AQRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644P-20AQRDKR-ND
Microcontrollers ATMEGA644P-20AQRDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA644P-20AQRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644P-20AQRTR-ND
Microcontrollers ATMEGA644P-20AQRTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, Avr, 20Mhz, Tqfp-44; Product Range Microchip - 44AC2202 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 20Mhz, Tqfp-44; Product Range Microchip
44AC2202
Mcu, 8Bit, Avr, 20Mhz, Tqfp-44; Product Range Microchip 44AC2202
MCU, 8BIT, AVR, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s; EmbeddedRoHS Compliant: Yes

MCU, 8BIT, AVR, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s; EmbeddedRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA644P-20AQR
8-bit Microcontrollers - MCU ATMEGA644P-20AQR
8-bit Microcontrollers - MCU AVR 64K FLSH 4K SRAM 2KB EE-20MHZ IND,5V

8-bit Microcontrollers - MCU AVR 64K FLSH 4K SRAM 2KB EE-20MHZ IND,5V

Buy Now Datasheet
Microcontrollers - ATMEGA644P-20AQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA644P-20AQR
Microcontrollers ATMEGA644P-20AQR
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA644P-20AQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA644P-20AQR
Microcontrollers ATMEGA644P-20AQR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA644P-20AQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA644P-20AQR
Embedded - Microcontrollers ATMEGA644P-20AQR
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA644P-20AQRCT-ND 44AC2202 ATMEGA644P-20AQR ATMEGA644P-20AQR ATMEGA644P-20AQR ATMEGA644P-20AQR
Product Name Microcontrollers Mcu, 8Bit, Avr, 20Mhz, Tqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 - 933003-C161PILF3VCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details