IC MCU 8BIT 64KB FLASH 100CBGA Product overview: ATMEGA640-16CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA640-16CUR can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
8-bit Microcontrollers - MCU AVR 64K FLSH 8K SRAM 4KB EE-16MHZ 5V IND
IC MCU 8BIT 64KB FLASH 100CBGA
IC MCU 8BIT 64KB FLASH 100CBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA640-16CUR | ATMEGA640-16CUR | ATMEGA640-16CUR | ATMEGA640-16CUR | ATMEGA640-16CUR | ATMEGA640-16CUR |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||||
| Serial Interface | JTAG/TWI/SPI/USART |